Trans GP BJT PNP 40V 0.5A 1000mW 3-Pin DFN T/R Product overview: DSS3540M-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.5A, 1000mW, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.5A, 1000mW, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS3540M-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1169984-DSS3540M-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 276-DSS3540M-7 | 1169984-DSS3540M-7 |
| Product Name | 40V 0.5A 1000mW DFN Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - DSS3540M-7 |
| Package Type | Tape and Reel | SOT3 |
| Packing Method | Tape and Reel | |
| IC(max) | 500 milliamps |