DIODES Incorporated Diodes, Rectifiers - Single - DSR6U600P5-13 DSR6U600P5-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 121747-DSR6U600P5-13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 2.6V @ 6A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 50μA @ 600V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PowerDI 5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 121747-DSR6U600P5-13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 2.6V @ 6A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 50μA @ 600V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PowerDI 5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - DSR6U600P5-13 - 121747-DSR6U600P5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSR6U600P5-13
121747-DSR6U600P5-13
Diodes, Rectifiers - Single - DSR6U600P5-13 121747-DSR6U600P5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 121747-DSR6U600P5-13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 2.6V @ 6A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 50μA @ 600V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PowerDI 5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 121747-DSR6U600P5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 2.6V @ 6A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 6A Diode and Rectifier
280-DSR6U600P5-13
600V 6A Diode and Rectifier 280-DSR6U600P5-13
DIODE GEN PURP 600V 6A POWERDI5 Product overview: DSR6U600P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSR6U600P5-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 6A POWERDI5 Product overview: DSR6U600P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSR6U600P5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSR6U600P5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSR6U600P5-13
Discrete Semiconductor Products - Diodes - Rectifiers DSR6U600P5-13
DIODE GEN PURP 600V 6A POWERDI5

DIODE GEN PURP 600V 6A POWERDI5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 121747-DSR6U600P5-13 280-DSR6U600P5-13 DSR6U600P5-13
Product Name Diodes, Rectifiers - Single - DSR6U600P5-13 600V 6A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 2.6 volts 2.6 volts
VR 600 volts
IR 0.0500 mA
trr 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - BAS70,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YG803C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 15 amps
VRRM 60 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
High Current Power Rectifiers - HRSET050319 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 40000 mA
trr 150 ns
View Details