TRANS PNP 80V 0.5A SOT26 Product overview: DSM80100M-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSM80100M-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 869709-DSM80100M-7
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP + Diode (Isolated) 80 V 500 mA - 600 mW Surface Mount SOT-26
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Family Name: DSM80100
Categories: Discrete Semiconductor Products
Case / Package: SOT-26
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DSM80100M-7DIDKR, DSM80100M-7DICT, 1134-DSM80100M-7DICT
TRANS PNP 80V 0.5A SOT26
Bipolar Transistors - BJT PNP Trans Dual 400mW Switching -80V
TRANS PNP 80V 0.5A SOT26
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-DSM80100M-7 | 869709-DSM80100M-7 | DSM80100M-7 | DSM80100M-7 | DSM80100M-7 |
| Product Name | 80V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - DSM80100M-7 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT26; SOT-26 | SOT23; SOT26; SOT-23-6 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| VCEO | 80 volts | 80 volts | |||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |