DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - DRDNB21D-7 DRDNB21D-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014596-DRDNB21D-7 Packaging: Reel - TR Output Type: Bipolar Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 100mA Voltage - Load: 50V (Max) Family Name: DRDNB21D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DRDNB21D; Introduction Date: May 31, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014596-DRDNB21D-7 Packaging: Reel - TR Output Type: Bipolar Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 100mA Voltage - Load: 50V (Max) Family Name: DRDNB21D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DRDNB21D; Introduction Date: May 31, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRDNB21D-7
DRDNB21D-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRDNB21D-7 DRDNB21D-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014596-DRDNB21D-7 Packaging: Reel - TR Output Type: Bipolar Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 100mA Voltage - Load: 50V (Max) Family Name: DRDNB21D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DRDNB21D; Introduction Date: May 31, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 014596-DRDNB21D-7
Packaging: Reel - TR
Output Type: Bipolar
Switch Type: General Purpose
Number of Outputs: 2
Current - Output (Max): 100mA
Voltage - Load: 50V (Max)
Family Name: DRDNB21D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): DRDNB21D;
Introduction Date: May 31, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - DRDNB21D-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
DRDNB21D-7
PMIC - Power Distribution Switches, Load Drivers DRDNB21D-7
IC PWR DRIVER BIPOLAR 1:1 SOT363

IC PWR DRIVER BIPOLAR 1:1 SOT363

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number DRDNB21D-7 DRDNB21D-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DRDNB21D-7 PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 1237432 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 6
Outlets Type f - german schuko
View Details