DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - DRDC3105F-7 DRDC3105F-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 100980-DRDC3105F-7 Packaging: Reel - TR Output Type: Bipolar Switch Type: Relay, Solenoid Driver Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Load: 3 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 100980-DRDC3105F-7 Packaging: Reel - TR Output Type: Bipolar Switch Type: Relay, Solenoid Driver Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Load: 3 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRDC3105F-7
DRDC3105F-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRDC3105F-7 DRDC3105F-7
Manufacturer: Diodes Incorporated Win Source Part Number: 100980-DRDC3105F-7 Packaging: Reel - TR Output Type: Bipolar Switch Type: Relay, Solenoid Driver Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Load: 3 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 100980-DRDC3105F-7
Packaging: Reel - TR
Output Type: Bipolar
Switch Type: Relay, Solenoid Driver
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Load: 3 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - DRDC3105F-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
DRDC3105F-7
PMIC - Power Distribution Switches, Load Drivers DRDC3105F-7
IC PWR DRIVER BIPOLAR 1:1 SOT23

IC PWR DRIVER BIPOLAR 1:1 SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number DRDC3105F-7 DRDC3105F-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DRDC3105F-7 PMIC - Power Distribution Switches, Load Drivers
Voltage 3 V to 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 284106-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
Power Distribution Units - 2703388 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details