DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers DPS1133FIAQ-13

Description
Win Source Part Number: 1353442-DPS1133FIAQ- 13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 30 pct. REACH Status: REACH Unaffected Mfr: Diodes Incorporated Series: Automotive, AEC-Q100 Product Status: Active Features: Load Discharge, Status Flag Package / Case: 17-VFQFN Exposed Pad Supplier Device Package: V-QFN4040-17 Base Product Number: DPS1113 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Current - Output (Max): 3.5A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): 4.5V ~ 24V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 0V ~ 24V Rds On (Typ): 30mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1353442-DPS1133FIAQ- 13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 30 pct. REACH Status: REACH Unaffected Mfr: Diodes Incorporated Series: Automotive, AEC-Q100 Product Status: Active Features: Load Discharge, Status Flag Package / Case: 17-VFQFN Exposed Pad Supplier Device Package: V-QFN4040-17 Base Product Number: DPS1113 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Current - Output (Max): 3.5A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): 4.5V ~ 24V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 0V ~ 24V Rds On (Typ): 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1353442-DPS1133FIAQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1353442-DPS1133FIAQ-13
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1353442-DPS1133FIAQ-13
Win Source Part Number: 1353442-DPS1133FIAQ- 13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 30 pct. REACH Status: REACH Unaffected Mfr: Diodes Incorporated Series: Automotive, AEC-Q100 Product Status: Active Features: Load Discharge, Status Flag Package / Case: 17-VFQFN Exposed Pad Supplier Device Package: V-QFN4040-17 Base Product Number: DPS1113 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Current - Output (Max): 3.5A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): 4.5V ~ 24V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 0V ~ 24V Rds On (Typ): 30mOhm

Win Source Part Number: 1353442-DPS1133FIAQ-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 30 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q100
Product Status: Active
Features: Load Discharge, Status Flag
Package / Case: 17-VFQFN Exposed Pad
Supplier Device Package: V-QFN4040-17
Base Product Number: DPS1113
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Current - Output (Max): 3.5A
Output Type: N-Channel
Output Configuration: Low Side
Voltage - Supply (Vcc/Vdd): 4.5V ~ 24V
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 0V ~ 24V
Rds On (Typ): 30mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1353442-DPS1133FIAQ-13
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 4.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-18 GHz (L, S, C, X, Ku Band) SP5T Non-reflective Switch MMIC - CMD235C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP5T
Supply Voltage (VS) -5 to 0.0 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers