DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - DPS1133FIA-13 DPS1133FIA-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 917203-DPS1133FIA-13 Package: Reel - TR Package: 17-VFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: DPS1133 Categories: Integrated Circuits (ICs) Case / Package: V-QFN4040-17 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DPS1133FIA-13DICT, DPS1133FIA-13DITR, DPS1133FIA-13DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 917203-DPS1133FIA-13 Package: Reel - TR Package: 17-VFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: DPS1133 Categories: Integrated Circuits (ICs) Case / Package: V-QFN4040-17 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DPS1133FIA-13DICT, DPS1133FIA-13DITR, DPS1133FIA-13DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DPS1133FIA-13
DPS1133FIA-13
PMIC - PMIC - Power Distribution Switches, Load Drivers - DPS1133FIA-13 DPS1133FIA-13
Manufacturer: Diodes Incorporated Win Source Part Number: 917203-DPS1133FIA-13 Package: Reel - TR Package: 17-VFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: DPS1133 Categories: Integrated Circuits (ICs) Case / Package: V-QFN4040-17 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DPS1133FIA-13DICT, DPS1133FIA-13DITR, DPS1133FIA-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 917203-DPS1133FIA-13
Package: Reel - TR
Package: 17-VFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: DPS1133
Categories: Integrated Circuits (ICs)
Case / Package: V-QFN4040-17
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DPS1133FIA-13DICT, DPS1133FIA-13DITR, DPS1133FIA-13DIDKR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - DPS1133FIA-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
DPS1133FIA-13
PMIC - Power Distribution Switches, Load Drivers DPS1133FIA-13
IC PWR SWITCH 1:1 V-QFN4040-17

IC PWR SWITCH 1:1 V-QFN4040-17

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number DPS1133FIA-13 DPS1133FIA-13
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DPS1133FIA-13 PMIC - Power Distribution Switches, Load Drivers
Current 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 753-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details