DIODES Incorporated Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers DPS1113FIA-13

Description
Win Source Part Number: 979627-DPS1113FIA-13 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 3.5A Output Configuration: High Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 29mOhm Package / Case: 17-VFQFN Exposed Pad Supplier Device Package: V-QFN4040-17 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: DPS1113FIA-13DITR,DP S1113FIA-13DICT,DPS1 113FIA-13DIDKR Base Product Number: DPS1113
Request a Quote Datasheet
Description
Win Source Part Number: 979627-DPS1113FIA-13 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 3.5A Output Configuration: High Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 29mOhm Package / Case: 17-VFQFN Exposed Pad Supplier Device Package: V-QFN4040-17 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: DPS1113FIA-13DITR,DP S1113FIA-13DICT,DPS1 113FIA-13DIDKR Base Product Number: DPS1113
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 979627-DPS1113FIA-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
979627-DPS1113FIA-13
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 979627-DPS1113FIA-13
Win Source Part Number: 979627-DPS1113FIA-13 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 3.5A Output Configuration: High Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 29mOhm Package / Case: 17-VFQFN Exposed Pad Supplier Device Package: V-QFN4040-17 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: DPS1113FIA-13DITR,DP S1113FIA-13DICT,DPS1 113FIA-13DIDKR Base Product Number: DPS1113

Win Source Part Number: 979627-DPS1113FIA-13
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 3.5A
Output Configuration: High Side
Voltage - Load: 4.5V ~ 5.5V
Rds On (Typ): 29mOhm
Package / Case: 17-VFQFN Exposed Pad
Supplier Device Package: V-QFN4040-17
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: DPS1113FIA-13DITR,DPS1113FIA-13DICT,DPS1113FIA-13DIDKR
Base Product Number: DPS1113

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 979627-DPS1113FIA-13
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3809L30-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers