DIODES Incorporated PMIC - Power Distribution Switches, Load Drivers DPS1113FIA-13

Description
IC PWR SWITCH 1:1 V-QFN4040-17
Description
IC PWR SWITCH 1:1 V-QFN4040-17
Datasheet
Datasheet Summary
Powered by GS/AI

The DPS1113FIA-13 is a power distribution switch designed for USB Power Delivery and hot-swap applications. It operates within a voltage range of 4.5V to 5.5V and features a fast short-circuit response time of 2µs, ensuring system robustness. The device includes programmable functions such as current limit, overvoltage protection, and adjustable output voltage ramping to minimize in-rush current. This single-channel power switch incorporates comprehensive fault detection and recovery mechanisms, including input undervoltage lock-out, reverse voltage and current blocking, thermal shutdown, and overcurrent protection. The integrated port-discharge function allows for the discharge of input and output ports, meeting USB Power Delivery specifications. The device is housed in a low-profile V-QFN4040-17 package, which is environmentally friendly and fully RoHS compliant. The DPS1113FIA-13 is suitable for applications in notebook and desktop PCs, docking stations, multimedia hubs, and set-top boxes, making it a versatile choice for engineers looking for reliable power management solutions.

Datasheet Summary
Powered by GS/AI

The DPS1113FIA-13 is a power distribution switch designed for USB Power Delivery and hot-swap applications. It operates within a voltage range of 4.5V to 5.5V and features a fast short-circuit response time of 2µs, ensuring system robustness. The device includes programmable functions such as current limit, overvoltage protection, and adjustable output voltage ramping to minimize in-rush current. This single-channel power switch incorporates comprehensive fault detection and recovery mechanisms, including input undervoltage lock-out, reverse voltage and current blocking, thermal shutdown, and overcurrent protection. The integrated port-discharge function allows for the discharge of input and output ports, meeting USB Power Delivery specifications. The device is housed in a low-profile V-QFN4040-17 package, which is environmentally friendly and fully RoHS compliant. The DPS1113FIA-13 is suitable for applications in notebook and desktop PCs, docking stations, multimedia hubs, and set-top boxes, making it a versatile choice for engineers looking for reliable power management solutions.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - DPS1113FIA-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
DPS1113FIA-13
PMIC - Power Distribution Switches, Load Drivers DPS1113FIA-13
IC PWR SWITCH 1:1 V-QFN4040-17

IC PWR SWITCH 1:1 V-QFN4040-17

Supplier's Site Datasheet
Power Load Sw, 3.78A, 125Deg C Rohs Compliant Diodes Inc. - 28AK8913 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, 3.78A, 125Deg C Rohs Compliant Diodes Inc.
28AK8913
Power Load Sw, 3.78A, 125Deg C Rohs Compliant Diodes Inc. 28AK8913
POWER LOAD SW, 3.78A, 125DEG C ROHS COMPLIANT: YES

POWER LOAD SW, 3.78A, 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number DPS1113FIA-13 28AK8913
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, 3.78A, 125Deg C Rohs Compliant Diodes Inc.
Current 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 637919 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F - German Schuko
View Details