DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - DPLS350Y-13 DPLS350Y-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 040082-DPLS350Y-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: DPLS350Y Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 390mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 200 @ 1A, 2V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): 2SB1124T; 2SB1124S; 2SA1797; 2SA1797T100; Introduction Date: November 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 040082-DPLS350Y-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: DPLS350Y Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 390mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 200 @ 1A, 2V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): 2SB1124T; 2SB1124S; 2SA1797; 2SA1797T100; Introduction Date: November 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DPLS350Y-13 - 040082-DPLS350Y-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DPLS350Y-13
040082-DPLS350Y-13
TRANSISTORS - Transistors (BJT) - Single - DPLS350Y-13 040082-DPLS350Y-13
Manufacturer: Diodes Incorporated Win Source Part Number: 040082-DPLS350Y-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: DPLS350Y Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 390mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 200 @ 1A, 2V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): 2SB1124T; 2SB1124S; 2SA1797; 2SA1797T100; Introduction Date: November 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 040082-DPLS350Y-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: DPLS350Y
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 390mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 200 @ 1A, 2V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): 2SB1124T; 2SB1124S; 2SA1797; 2SA1797T100;
Introduction Date: November 09, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 040082-DPLS350Y-13
Product Name TRANSISTORS - Transistors (BJT) - Single - DPLS350Y-13
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-4290-2-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Logic - Translators, Level Shifters - MC100EPT21DTG - Lingto Electronic Limited
Specs
Logic Family ECL; PECL; LVDS; CML, LVDS, LVPECL
View Details
Translators, Level Shifters - 74AVCAH164245ZRDR - Quarktwin Technology Ltd.
Specs
Package Type BGA; 54-FBGA
Output Type 3-State; Tri-State, Non-Inverted
Features RoHS
View Details
2 suppliers