DIODES Incorporated TVS - TVS - Diodes - DPD13AWF-7 DPD13AWF-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869231-DPD13AWF-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 21.5V Clamp 10.5A Ipp Tvs Diode Surface Mount SOD-123F Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection Case / Package: SOD-123F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: DPD13AWF-7-ND, DPD13AWF-7DIDKR, DPD13AWF-7DICT, DPD13AWF-7DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869231-DPD13AWF-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 21.5V Clamp 10.5A Ipp Tvs Diode Surface Mount SOD-123F Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection Case / Package: SOD-123F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: DPD13AWF-7-ND, DPD13AWF-7DIDKR, DPD13AWF-7DICT, DPD13AWF-7DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - DPD13AWF-7 - 869231-DPD13AWF-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DPD13AWF-7
869231-DPD13AWF-7
TVS - TVS - Diodes - DPD13AWF-7 869231-DPD13AWF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869231-DPD13AWF-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 21.5V Clamp 10.5A Ipp Tvs Diode Surface Mount SOD-123F Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection Case / Package: SOD-123F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: DPD13AWF-7-ND, DPD13AWF-7DIDKR, DPD13AWF-7DICT, DPD13AWF-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869231-DPD13AWF-7
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 21.5V Clamp 10.5A Ipp Tvs Diode Surface Mount SOD-123F
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: SOD-123F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: DPD13AWF-7-ND, DPD13AWF-7DIDKR, DPD13AWF-7DICT, DPD13AWF-7DITR

Buy Now
TVS Protection Diode - 144-DPD13AWF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DPD13AWF-7
TVS Protection Diode 144-DPD13AWF-7
TVS DIODE 13VWM 21.5VC SOD123F Product overview: DPD13AWF-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DPD13AWF-7 can be used for catalog matching and distributor lookup.

TVS DIODE 13VWM 21.5VC SOD123F Product overview: DPD13AWF-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DPD13AWF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DPD13AWF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DPD13AWF-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DPD13AWF-7
TVS DIODE 13VWM 21.5VC SOD123F

TVS DIODE 13VWM 21.5VC SOD123F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 869231-DPD13AWF-7 144-DPD13AWF-7 DPD13AWF-7
Product Name TVS - TVS - Diodes - DPD13AWF-7 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOD-123; SOD-123F Tape & Reel (TR) SOD-123; SOD-123F
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data