DIODES Incorporated Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays DP0150BDJ-7

Description
Win Source Part Number: 1340798-DP0150BDJ-7 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Package: Tape & Reel Standard Package: 10,000 Power - Max: 300mW Voltage - Collector Emitter Breakdown (Max): 50V Transistor Type: 2 PNP (Dual) Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 80MHz Mounting Type: Surface Mount Package / Case: SOT-963 Supplier Device Package: SOT-963 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Base Product Number: DP0150 Product Status: Obsolete Current - Collector (Ic) (Max): 100mA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 6V Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 100mA
Request a Quote Datasheet
Description
Win Source Part Number: 1340798-DP0150BDJ-7 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Package: Tape & Reel Standard Package: 10,000 Power - Max: 300mW Voltage - Collector Emitter Breakdown (Max): 50V Transistor Type: 2 PNP (Dual) Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 80MHz Mounting Type: Surface Mount Package / Case: SOT-963 Supplier Device Package: SOT-963 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Base Product Number: DP0150 Product Status: Obsolete Current - Collector (Ic) (Max): 100mA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 6V Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays - 1340798-DP0150BDJ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
1340798-DP0150BDJ-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays 1340798-DP0150BDJ-7
Win Source Part Number: 1340798-DP0150BDJ-7 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Package: Tape & Reel Standard Package: 10,000 Power - Max: 300mW Voltage - Collector Emitter Breakdown (Max): 50V Transistor Type: 2 PNP (Dual) Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 80MHz Mounting Type: Surface Mount Package / Case: SOT-963 Supplier Device Package: SOT-963 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Base Product Number: DP0150 Product Status: Obsolete Current - Collector (Ic) (Max): 100mA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 6V Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 100mA

Win Source Part Number: 1340798-DP0150BDJ-7
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Package: Tape & Reel
Standard Package: 10,000
Power - Max: 300mW
Voltage - Collector Emitter Breakdown (Max): 50V
Transistor Type: 2 PNP (Dual)
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 80MHz
Mounting Type: Surface Mount
Package / Case: SOT-963
Supplier Device Package: SOT-963
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Base Product Number: DP0150
Product Status: Obsolete
Current - Collector (Ic) (Max): 100mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 6V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 100mA

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
277-DP0150BDJ-7
50V 0.1A Bipolar Transistor 277-DP0150BDJ-7
TRANS 2PNP 50V 0.1A SOT963 Product overview: DP0150BDJ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DP0150BDJ-7 can be used for catalog matching and distributor lookup.

TRANS 2PNP 50V 0.1A SOT963 Product overview: DP0150BDJ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DP0150BDJ-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DP0150BDJ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DP0150BDJ-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DP0150BDJ-7
TRANS 2PNP 50V 0.1A SOT963

TRANS 2PNP 50V 0.1A SOT963

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1340798-DP0150BDJ-7 277-DP0150BDJ-7 DP0150BDJ-7
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays 50V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT3 Tape & Reel (TR) SOT-963
IC(max) 100 milliamps 100 milliamps
Power Gain 200 dB
Operating Frequency 80 MHz
Unlock Full Specs
to access all available technical data