TRANS NPN 50V 0.1A 3DFN Product overview: DN0150BLP4-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DN0150BLP4-7B can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 852138-DN0150BLP4-7B
Features: Bipolar (BJT) Transistor 50 V 100 mA 450 mW
Package: Reel - TR
Part Status: Obsolete
Family Name: DN0150
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DN0150BLP47B, DN0150BLP4-7BDICT, DN0150BLP4-7BDITR, DN0150BLP4-7BDIDKR
Bipolar Transistors - BJT SS Mid-Perf Transist X1-DFN1006-3,10K
TRANS NPN 50V 0.1A 3DFN
Bipolar Transistors - BJT SS Mid-Perf Transist X1-DFN1006-3,10K
TRANS NPN 50V 0.1A 3DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-DN0150BLP4-7B | 852138-DN0150BLP4-7B | DN0150BLP4-7B | DN0150BLP4-7B | 233-DN0150BLP4-7B | DN0150BLP4-7B |
| Product Name | 50V 0.1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - DN0150BLP4-7B | Bipolar Transistors - BJT | Single Bipolar Transistors | Bipolar Transistors - BJT SS Mid-Perf Transist X1-DFN1006-3,10K | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT3 | 3-XFDFN | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Polarity | NPN; NPN | NPN; NPN |