The DMTH8028LFVW-7 is an 80V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power-management applications. It features a maximum continuous drain current of 27A at TC=25°C and on-state resistance of 25mΩ at VGS=10V and 41mΩ at VGS=4.5V. The device supports 100% UIS testing, has a thermal resistance of 98°C/W on a standard FR-4 board, and operates from -55°C to 175°C. It is wettable flank enabled, RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability rating. Packaged in tape and reel with 2,000 units per carrier.
MOSFET BVDSS: 61V~100V POWERDI33
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH8028LFVW-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |