MOSFET N-CH 80V 53.7A PWRDI5060
N-Channel 80V 53.7A (Tc) 3.1W (Ta) Surface Mount PowerDI5060-8
MOSFET N-CH 80V 53.7A PWRDI5060
MOSFET N-CH 80V 53.7A PWRDI5060
MOSFET N-CH 80V 53.7A PWRDI5060
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMTH8012LPSW-13DKR-ND | DMTH8012LPSW-13 | DMTH8012LPSW-13 | DMTH8012LPSW-13 |
| Product Name | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN | 8-PowerTDFN | Surface Mount | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 80 volts |