DIODES Incorporated 80V 10A MOSFET Transistor DMTH8012LPSQ-13

Description
MOSFET N-CH 80V 10A PWRDI5060 Product overview: DMTH8012LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8012LPSQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 10A PWRDI5060 Product overview: DMTH8012LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8012LPSQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 10A MOSFET Transistor
278-DMTH8012LPSQ-13
80V 10A MOSFET Transistor 278-DMTH8012LPSQ-13
MOSFET N-CH 80V 10A PWRDI5060 Product overview: DMTH8012LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8012LPSQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 10A PWRDI5060 Product overview: DMTH8012LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8012LPSQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH8012LPSQ-13 - 869207-DMTH8012LPSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH8012LPSQ-13
869207-DMTH8012LPSQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH8012LPSQ-13 869207-DMTH8012LPSQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869207-DMTH8012LPSQ- 13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 10A (Ta), 72A (Tc) 2.6W (Ta), 136W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH8012 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH8012LPSQ-13DICT, DMTH8012LPSQ-13DITR, DMTH8012LPSQ-13-ND, DMTH8012LPSQ-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869207-DMTH8012LPSQ-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 10A (Ta), 72A (Tc) 2.6W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH8012
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH8012LPSQ-13DICT, DMTH8012LPSQ-13DITR, DMTH8012LPSQ-13-ND, DMTH8012LPSQ-13DIDKR

Buy Now Datasheet
Single FETs, MOSFETs - DMTH8012LPSQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH8012LPSQ-13DICT-ND
Single FETs, MOSFETs DMTH8012LPSQ-13DICT-ND
N-Channel 80V 10A (Ta), 72A (Tc) 2.6W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

N-Channel 80V 10A (Ta), 72A (Tc) 2.6W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH8012LPSQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH8012LPSQ-13DIDKR-ND
Single FETs, MOSFETs DMTH8012LPSQ-13DIDKR-ND
N-Channel 80V 10A (Ta), 72A (Tc) 2.6W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

N-Channel 80V 10A (Ta), 72A (Tc) 2.6W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH8012LPSQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH8012LPSQ-13DITR-ND
Single FETs, MOSFETs DMTH8012LPSQ-13DITR-ND
N-Channel 80V 10A (Ta), 72A (Tc) 2.6W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

N-Channel 80V 10A (Ta), 72A (Tc) 2.6W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Mosfet, N-Ch, 80V, 72A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8853 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 72A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8853
Mosfet, N-Ch, 80V, 72A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8853
MOSFET, N-CH, 80V, 72A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 72A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V-100V

MOSFET MOSFET BVDSS: 61V-100V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH8012LPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH8012LPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH8012LPSQ-13
MOSFET N-CH 80V 10A PWRDI5060

MOSFET N-CH 80V 10A PWRDI5060

Supplier's Site
MOSFET NCH 80V 10A POWERDI - 233-DMTH8012LPSQ-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET NCH 80V 10A POWERDI
233-DMTH8012LPSQ-13
MOSFET NCH 80V 10A POWERDI 233-DMTH8012LPSQ-13
MOSFET NCH 80V 10A POWERDI

MOSFET NCH 80V 10A POWERDI

Supplier's Site
Single FETs, MOSFETs - DMTH8012LPSQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH8012LPSQ-13
Single FETs, MOSFETs DMTH8012LPSQ-13
MOSFET N-CH 80V 10A PWRDI5060

MOSFET N-CH 80V 10A PWRDI5060

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMTH8012LPSQ-13 869207-DMTH8012LPSQ-13 DMTH8012LPSQ-13DICT-ND 28AK8853 DMTH8012LPSQ-13 DMTH8012LPSQ-13 233-DMTH8012LPSQ-13 DMTH8012LPSQ-13
Product Name 80V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH8012LPSQ-13 Single FETs, MOSFETs Mosfet, N-Ch, 80V, 72A, Powerdi 5060 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET NCH 80V 10A POWERDI Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 80 volts 80 volts
PD 136 milliwatts 2600 milliwatts 2600 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data