DIODES Incorporated Single FETs, MOSFETs DMTH8012LPS-13

Description
N-Channel 80V 10A (Ta), 72A (Tc) 2.6W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 80V 10A (Ta), 72A (Tc) 2.6W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMTH8012LPS-13DI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH8012LPS-13DI-ND
Single FETs, MOSFETs DMTH8012LPS-13DI-ND
N-Channel 80V 10A (Ta), 72A (Tc) 2.6W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

N-Channel 80V 10A (Ta), 72A (Tc) 2.6W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323904-DMTH8012LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323904-DMTH8012LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323904-DMTH8012LPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1323904-DMTH8012LPS- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 10A, 72A (Tc) Rds On (Max) @ Id, Vgs: 17mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 2.6W, 136W (Tc) Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1949 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH8012LPS-13DITR,D MTH8012LPS-13DIDKR,D MTH8012LPS-13DI,DMTH 8012LPS-13DICT Base Product Number: DMTH8012 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1323904-DMTH8012LPS-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 10A, 72A (Tc)
Rds On (Max) @ Id, Vgs: 17mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 2.6W, 136W (Tc)
Supplier Device Package: PowerDI5060-8
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1949 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH8012LPS-13DITR,DMTH8012LPS-13DIDKR,DMTH8012LPS-13DI,DMTH8012LPS-13DICT
Base Product Number: DMTH8012
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
80V 10A MOSFET Transistor
278-DMTH8012LPS-13
80V 10A MOSFET Transistor 278-DMTH8012LPS-13
MOSFET N-CH 80V 10A PWRDI5060 Product overview: DMTH8012LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8012LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 10A PWRDI5060 Product overview: DMTH8012LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8012LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH8012LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH8012LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH8012LPS-13
MOSFET N-CH 80V 10A PWRDI5060

MOSFET N-CH 80V 10A PWRDI5060

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 80V 20Vgss 80A

MOSFET N-Ch Enh Mode FET 80V 20Vgss 80A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMTH8012LPS-13DI-ND 1323904-DMTH8012LPS-13 278-DMTH8012LPS-13 DMTH8012LPS-13 DMTH8012LPS-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 80V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type 8-PowerTDFN SOT3; 8-PowerTDFN Tape & Reel (TR) 8-PowerTDFN
PD 2600 to 136000 milliwatts 136 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data