DIODES Incorporated 80V 50A TO252 MOSFET Transistor DMTH8012LK3-13

Description
MOSFET N-CH 80V 50A TO252 Product overview: DMTH8012LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8012LK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 50A TO252 Product overview: DMTH8012LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8012LK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 50A TO252 MOSFET Transistor
278-DMTH8012LK3-13
80V 50A TO252 MOSFET Transistor 278-DMTH8012LK3-13
MOSFET N-CH 80V 50A TO252 Product overview: DMTH8012LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8012LK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 50A TO252 Product overview: DMTH8012LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8012LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMTH8012LK3-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH8012LK3-13DKR-ND
Single FETs, MOSFETs 31-DMTH8012LK3-13DKR-ND
MOSFET N-CH 80V 50A TO252

MOSFET N-CH 80V 50A TO252

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH8012LK3-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH8012LK3-13CT-ND
Single FETs, MOSFETs 31-DMTH8012LK3-13CT-ND
MOSFET N-CH 80V 50A TO252

MOSFET N-CH 80V 50A TO252

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH8012LK3-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH8012LK3-13TR-ND
Single FETs, MOSFETs 31-DMTH8012LK3-13TR-ND
N-Channel 80V 50A (Tc) 2.6W (Ta) Surface Mount TO-252-3

N-Channel 80V 50A (Tc) 2.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324648-DMTH8012LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324648-DMTH8012LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324648-DMTH8012LK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1324648-DMTH8012LK3- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 16mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 2.6W Supplier Device Package: TO-252-3 Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1949 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH8012LK3-13DICT,D MTH8012LK3-13DITR,DM TH8012LK3-13DI,DMTH8 012LK3-13DIDKR Base Product Number: DMTH8012 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324648-DMTH8012LK3-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 16mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 2.6W
Supplier Device Package: TO-252-3
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1949 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH8012LK3-13DICT,DMTH8012LK3-13DITR,DMTH8012LK3-13DI,DMTH8012LK3-13DIDKR
Base Product Number: DMTH8012
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 80V 20Vgss 80A

MOSFET N-Ch Enh Mode FET 80V 20Vgss 80A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH8012LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH8012LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH8012LK3-13
MOSFET N-CH 80V 50A TO252

MOSFET N-CH 80V 50A TO252

Supplier's Site
Single FETs, MOSFETs - DMTH8012LK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH8012LK3-13
Single FETs, MOSFETs DMTH8012LK3-13
MOSFET N-CH 80V 50A TO252

MOSFET N-CH 80V 50A TO252

Supplier's Site Datasheet
Mosfet, N-Ch, 80V, 50A, To-252 Rohs Compliant Diodes Inc. - 28AK8851 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 50A, To-252 Rohs Compliant Diodes Inc.
28AK8851
Mosfet, N-Ch, 80V, 50A, To-252 Rohs Compliant Diodes Inc. 28AK8851
MOSFET, N-CH, 80V, 50A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 50A, TO-252 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMTH8012LK3-13 31-DMTH8012LK3-13DKR-ND 1324648-DMTH8012LK3-13 DMTH8012LK3-13 DMTH8012LK3-13 DMTH8012LK3-13 28AK8851
Product Name 80V 50A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 80V, 50A, To-252 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
PD 60 milliwatts 2600 milliwatts 2600 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details