The DMTH8008SPSQ is an N-channel MOSFET with a maximum drain-source voltage of 80V and a continuous drain current rating of 92A at a case temperature of 25°C. It features a low on-resistance of 7.8mΩ at a gate-source voltage of 10V, which helps minimize on-state losses. This device is rated for operation up to 175°C, making it suitable for high ambient temperature environments. It is AEC-Q101 qualified, indicating its reliability for automotive applications, and is manufactured in IATF 16949 certified facilities. The MOSFET is RoHS compliant and features a lead-free finish, ensuring it meets environmental standards. The package type is PowerDI5060-8, and it has a total power dissipation of 1.6W. The device also supports 100% unclamped inductive switching (UIS) testing in production, enhancing its robustness for end applications. With a moisture sensitivity level of 1, it is designed for reliable performance in various conditions.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Power Dissipation (Max): 100W (Tc)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
MOSFET BVDSS: 61V~100V POWERDI50
MOSFET BVDSS: 61V~100V POWERDI50 Product overview: DMTH8008SPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8008SPSQ-13 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 61V~100V POWERDI50
MOSFET, N-CH, 80V, 92A, 175DEG C, 1.6W ROHS COMPLIANT: YES
MOSFET BVDSS: 61V~100V POWERDI50
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMTH8008SPSQ-13TR-ND | 278-DMTH8008SPSQ-13 | DMTH8008SPSQ-13 | 68AH9577 | DMTH8008SPSQ-13 | |
| Product Name | Connectors,Interconnects | Single FETs, MOSFETs | 61V 100V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 80V, 92A, 175Deg C, 1.6W Rohs Compliant Diodes Inc. | Single FETs, MOSFETs |
| PD | 100000 milliwatts | 1.6 milliwatts | 1600 milliwatts | |||
| Package Type | SOT3 | 8-PowerTDFN | Tape & Reel (TR) | 8-PowerTDFN | TO-3 | 8-PowerTDFN |
| Packing Method | Bulk; Bulk | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Transistor Grade / Operating Range | Automotive |