MOSFET N-CH 80V 92A PWRDI5060-8 Product overview: DMTH8008SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 92A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 92A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8008SPS-13 can be used for catalog matching and distributor lookup.
N-Channel 80V 92A (Tc) 1.6W (Ta), 100W (Tc) Surface Mount PowerDI5060-8
Manufacturer: Diodes Incorporated
Win Source Part Number: 869206-DMTH8008SPS-1
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 92A (Tc) 1.6W (Ta), 100W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH8008
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
MOSFET N-CH 80V 92A PWRDI5060-8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMTH8008SPS-13 | DMTH8008SPS-13DI-ND | 869206-DMTH8008SPS-13 | DMTH8008SPS-13 | DMTH8008SPS-13 |
| Product Name | 80V 92A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH8008SPS-13 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 80 volts | ||||
| PD | 3.4 milliwatts |