DIODES Incorporated Single FETs, MOSFETs DMTH8008LPS-13

Description
N-Channel 80V 91A (Tc) 1.5W (Ta), 100W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 80V 91A (Tc) 1.5W (Ta), 100W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMTH8008LPS-13DI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH8008LPS-13DI-ND
Single FETs, MOSFETs DMTH8008LPS-13DI-ND
N-Channel 80V 91A (Tc) 1.5W (Ta), 100W (Tc) Surface Mount PowerDI5060-8

N-Channel 80V 91A (Tc) 1.5W (Ta), 100W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Singapore, Singapore
80V 91A MOSFET Transistor
278-DMTH8008LPS-13
80V 91A MOSFET Transistor 278-DMTH8008LPS-13
MOSFET N-CH 80V 91A PWRDI5060-8 Product overview: DMTH8008LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 91A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 91A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8008LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 91A PWRDI5060-8 Product overview: DMTH8008LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 91A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 91A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8008LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH8008LPS-13 - 869205-DMTH8008LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH8008LPS-13
869205-DMTH8008LPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH8008LPS-13 869205-DMTH8008LPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869205-DMTH8008LPS-1 3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 91A (Tc) 1.5W (Ta), 100W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH8008 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869205-DMTH8008LPS-13
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 91A (Tc) 1.5W (Ta), 100W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH8008
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH8008LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH8008LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH8008LPS-13
MOSFET N-CH 80V 91A PWRDI5060-8

MOSFET N-CH 80V 91A PWRDI5060-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V-100V

MOSFET MOSFET BVDSS: 61V-100V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMTH8008LPS-13DI-ND 278-DMTH8008LPS-13 869205-DMTH8008LPS-13 DMTH8008LPS-13 DMTH8008LPS-13
Product Name Single FETs, MOSFETs 80V 91A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH8008LPS-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3; PowerDI5060-8 8-PowerTDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIGB15N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers