MOSFET BVDSS: 61V~100V POWERDI33 Product overview: DMTH8008LFGQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8008LFGQ-7 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 61V~100V POWERDI33
MOSFET BVDSS: 61V~100V POWERDI33
MOSFET BVDSS: 61V~100V POWERDI33
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Drain to Source Voltage (Vdss): 50 V
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Power Dissipation (Max): 100W (Tc)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Supplier Device Package: 529-MAPBGA (19x19)
MOSFET BVDSS: 61V~100V POWERDI33
MOSFET, N-CH, 80V, 70A, POWERDI 3333 ROHS COMPLIANT: YES
MOSFET BVDSS: 61V~100V POWERDI33
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMTH8008LFGQ-7 | 31-DMTH8008LFGQ-7TR-ND | DMTH8008LFGQ-7 | 12AJ7128 | DMTH8008LFGQ-7 | |
| Product Name | 61V 100V MOSFET Transistor | Single FETs, MOSFETs | Connectors,Interconnects | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 80V, 70A, Powerdi 3333 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 80 volts | 80 volts | ||||
| PD | 3100 milliwatts | 100000 milliwatts | 1200 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | Tape & Reel (TR) | 8-PowerVDFN | SOT3 | Surface Mount | TO-3 | 8-PowerVDFN |