DIODES Incorporated Single FETs, MOSFETs DMTH8008LFGQ-13

Description
MOSFET BVDSS: 61V~100V POWERDI33
Request a Quote Datasheet
Description
MOSFET BVDSS: 61V~100V POWERDI33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH8008LFGQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH8008LFGQ-13TR-ND
Single FETs, MOSFETs 31-DMTH8008LFGQ-13TR-ND
MOSFET BVDSS: 61V~100V POWERDI33

MOSFET BVDSS: 61V~100V POWERDI33

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH8008LFGQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH8008LFGQ-13DKR-ND
Single FETs, MOSFETs 31-DMTH8008LFGQ-13DKR-ND
MOSFET BVDSS: 61V~100V POWERDI33

MOSFET BVDSS: 61V~100V POWERDI33

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH8008LFGQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH8008LFGQ-13CT-ND
Single FETs, MOSFETs 31-DMTH8008LFGQ-13CT-ND
MOSFET BVDSS: 61V~100V POWERDI33

MOSFET BVDSS: 61V~100V POWERDI33

Buy Now Datasheet
Singapore, Singapore
61V 100V MOSFET Transistor
278-DMTH8008LFGQ-13
61V 100V MOSFET Transistor 278-DMTH8008LFGQ-13
MOSFET BVDSS: 61V~100V POWERDI33 Product overview: DMTH8008LFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8008LFGQ-13 can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 61V~100V POWERDI33 Product overview: DMTH8008LFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8008LFGQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353497-DMTH8008LFGQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1353497-DMTH8008LFGQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1353497-DMTH8008LFGQ-13
Win Source Part Number: 1353497-DMTH8008LFGQ -13 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 8-PowerVDFN Supplier Device Package: PowerDI3333-8 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 17A (Ta), 70A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 6.9mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 37.7 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 2254 pF @ 40 V Power Dissipation (Max): 1.2W (Ta), 50W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1353497-DMTH8008LFGQ-13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 17A (Ta), 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 6.9mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 37.7 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 2254 pF @ 40 V
Power Dissipation (Max): 1.2W (Ta), 50W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH8008LFGQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH8008LFGQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH8008LFGQ-13
MOSFET BVDSS: 61V~100V POWERDI33

MOSFET BVDSS: 61V~100V POWERDI33

Supplier's Site
Single FETs, MOSFETs - DMTH8008LFGQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH8008LFGQ-13
Single FETs, MOSFETs DMTH8008LFGQ-13
MOSFET BVDSS: 61V~100V POWERDI33

MOSFET BVDSS: 61V~100V POWERDI33

Supplier's Site Datasheet
Mosfet, N-Ch, 10V, 70A, Powerdi 3333 Rohs Compliant Diodes Inc. - 57AK9509 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 10V, 70A, Powerdi 3333 Rohs Compliant Diodes Inc.
57AK9509
Mosfet, N-Ch, 10V, 70A, Powerdi 3333 Rohs Compliant Diodes Inc. 57AK9509
MOSFET, N-CH, 10V, 70A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, N-CH, 10V, 70A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMTH8008LFGQ-13TR-ND 278-DMTH8008LFGQ-13 1353497-DMTH8008LFGQ-13 DMTH8008LFGQ-13 DMTH8008LFGQ-13 57AK9509
Product Name Single FETs, MOSFETs 61V 100V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 10V, 70A, Powerdi 3333 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3 Surface Mount 8-PowerVDFN TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRFS4310ZTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers