DIODES Incorporated Single FETs, MOSFETs DMTH8003STLWQ-13

Description
MOSFET BVDSS: 61V~100V POWERDI10
Request a Quote
Description
MOSFET BVDSS: 61V~100V POWERDI10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH8003STLWQ-13 is an 80V N-channel enhancement mode MOSFET in a POWERDI1012-8 package, designed for automotive applications requiring high reliability and thermal performance. It features a maximum continuous drain current of 173A at TC=25°C, a typical on-resistance of 2.5mΩ at VGS=10V, and operates over a junction temperature range of -55°C to +175°C. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It has a thermal resistance from junction to case of 1°C/W and a power dissipation of 150W at TC=25°C. The package has a

Datasheet Summary
Powered by GS/AI

The DMTH8003STLWQ-13 is an 80V N-channel enhancement mode MOSFET in a POWERDI1012-8 package, designed for automotive applications requiring high reliability and thermal performance. It features a maximum continuous drain current of 173A at TC=25°C, a typical on-resistance of 2.5mΩ at VGS=10V, and operates over a junction temperature range of -55°C to +175°C. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It has a thermal resistance from junction to case of 1°C/W and a power dissipation of 150W at TC=25°C. The package has a

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH8003STLWQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH8003STLWQ-13TR-ND
Single FETs, MOSFETs 31-DMTH8003STLWQ-13TR-ND
MOSFET BVDSS: 61V~100V POWERDI10

MOSFET BVDSS: 61V~100V POWERDI10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH8003STLWQ-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
 - BC807-16LR - Rochester Electronics
Specs
Polarity PNP
Package Type SOT23
View Details
6 suppliers
Single FETs, MOSFETs - 448-AIMZA75R060M2HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details