DIODES Incorporated 80V 100A MOSFET Transistor DMTH8003SPS-13

Description
MOSFET N-CH 80V 100A PWRDI5060-8 Product overview: DMTH8003SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8003SPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 100A PWRDI5060-8 Product overview: DMTH8003SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8003SPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 100A MOSFET Transistor
278-DMTH8003SPS-13
80V 100A MOSFET Transistor 278-DMTH8003SPS-13
MOSFET N-CH 80V 100A PWRDI5060-8 Product overview: DMTH8003SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8003SPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 100A PWRDI5060-8 Product overview: DMTH8003SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH8003SPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH8003SPS-13 - 869204-DMTH8003SPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH8003SPS-13
869204-DMTH8003SPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH8003SPS-13 869204-DMTH8003SPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869204-DMTH8003SPS-1 3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 100A (Tc) 2.9W Surface Mount PowerDI5060-8 (Type K) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH8003 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 (Type K) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869204-DMTH8003SPS-13
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 100A (Tc) 2.9W Surface Mount PowerDI5060-8 (Type K)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH8003
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8 (Type K)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now
Single FETs, MOSFETs - 31-DMTH8003SPS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH8003SPS-13TR-ND
Single FETs, MOSFETs 31-DMTH8003SPS-13TR-ND
N-Channel 80V 100A (Tc) 2.9W Surface Mount PowerDI5060-8 (Type K)

N-Channel 80V 100A (Tc) 2.9W Surface Mount PowerDI5060-8 (Type K)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH8003SPS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH8003SPS-13CT-ND
Single FETs, MOSFETs 31-DMTH8003SPS-13CT-ND
MOSFET N-CH 80V 100A PWRDI5060-8

MOSFET N-CH 80V 100A PWRDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH8003SPS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH8003SPS-13DKR-ND
Single FETs, MOSFETs 31-DMTH8003SPS-13DKR-ND
MOSFET N-CH 80V 100A PWRDI5060-8

MOSFET N-CH 80V 100A PWRDI5060-8

Buy Now Datasheet
Mosfet, N-Ch, 80V, 120A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8850 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 120A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8850
Mosfet, N-Ch, 80V, 120A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8850
MOSFET, N-CH, 80V, 120A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 120A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMTH8003SPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH8003SPS-13
Single FETs, MOSFETs DMTH8003SPS-13
MOSFET N-CH 80V 100A PWRDI5060-8

MOSFET N-CH 80V 100A PWRDI5060-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V-100V

MOSFET MOSFET BVDSS: 61V-100V

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - DMTH8003SPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
DMTH8003SPS-13
Integrated Circuits (ICs) - Transistors - MOSFETs DMTH8003SPS-13
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMTH8003SPS-13
Triode/MOS Tube/Transistor >> MOSFETs DMTH8003SPS-13
80V 100A 2.9W 3.9mΩ@10V,30A 4V@250uA N Channel PowerDI5060-8 MOSFETs ROHS

80V 100A 2.9W 3.9mΩ@10V,30A 4V@250uA N Channel PowerDI5060-8 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMTH8003SPS-13 869204-DMTH8003SPS-13 31-DMTH8003SPS-13TR-ND 28AK8850 DMTH8003SPS-13 DMTH8003SPS-13 DMTH8003SPS-13 DMTH8003SPS-13
Product Name 80V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH8003SPS-13 Single FETs, MOSFETs Mosfet, N-Ch, 80V, 120A, Powerdi 5060 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET Integrated Circuits (ICs) - Transistors - MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts 80 volts
PD 125 milliwatts 2900 milliwatts 2900 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AIGB15N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers