The DMTH69M9LPDWQ-13 is a dual N-channel enhancement mode MOSFET in a PowerDI5060-8/SWP package, designed for high-efficiency power management applications such as DC-DC converters and wireless charging. It has a 60V drain-source voltage rating, with a typical on-resistance of 12.5mΩ at VGS=10V and 16.8mΩ at VGS=4.5V, and continuous drain current of 49A at TC=25°C. The device is AEC-Q101 qualified, operates from -55°C to +175°C, and is RoHS compliant with a UL 94 V-0 rated mold compound. It features wettable flanks for optical inspection and is offered in a tape-and-reel package of 2500 units.
MOSFET 2N-CH 60V 49A PWRDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH69M9LPDWQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN |