The DMTH69M9LPDW-13 is a dual N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications such as wireless charging and DC-DC conversion. It features a 60V drain-source voltage rating, on-resistance of 12.5mΩ at VGS = 10V and 16.8mΩ at VGS = 4.5V, and continuous drain currents of 49A and 42A respectively. The device supports a maximum junction temperature of +175°C, has a thermal resistance of 2.9°C/W from junction to case, and is housed in a low-profile, thermally efficient package measuring under 1.1mm in height. It is RoHS compliant, halogen-free, and meets UL 94V-0 flammability standards.
MOSFET 2N-CH 60V 49A PWRDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH69M9LPDW-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN |