DIODES Incorporated Single FETs, MOSFETs DMTH62M8SPS-13

Description
MOSFET BVDSS: 41V-60V POWERDI506
Request a Quote Datasheet
Description
MOSFET BVDSS: 41V-60V POWERDI506
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMTH62M8SPS-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH62M8SPS-13-ND
Single FETs, MOSFETs DMTH62M8SPS-13-ND
MOSFET BVDSS: 41V-60V POWERDI506

MOSFET BVDSS: 41V-60V POWERDI506

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH62M8SPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH62M8SPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH62M8SPS-13
MOSFET BVDSS: 41V-60V POWERDI506

MOSFET BVDSS: 41V-60V POWERDI506

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMTH62M8SPS-13-ND DMTH62M8SPS-13 DMTH62M8SPS-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

75V 75A MOSFET Transistor - 278-AUIRF2907Z - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details