DIODES Incorporated Single FETs, MOSFETs DMTH62M8LPS-13

Description
N-Channel 60V 100A (Tc) 3.13W Surface Mount PowerDI5060-8 (Type K)
Request a Quote Datasheet
Description
N-Channel 60V 100A (Tc) 3.13W Surface Mount PowerDI5060-8 (Type K)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMTH62M8LPS-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH62M8LPS-13-ND
Single FETs, MOSFETs DMTH62M8LPS-13-ND
N-Channel 60V 100A (Tc) 3.13W Surface Mount PowerDI5060-8 (Type K)

N-Channel 60V 100A (Tc) 3.13W Surface Mount PowerDI5060-8 (Type K)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH62M8LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH62M8LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH62M8LPS-13
MOSFET N-CH 60V 100A PWRDI5060-8

MOSFET N-CH 60V 100A PWRDI5060-8

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMTH62M8LPS-13-ND DMTH62M8LPS-13 DMTH62M8LPS-13
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details