MOSFET BVDSS: 41V~60V POWERDI506
MOSFET, N-CH, 60V, 215A, POWERDI5060 ROHS COMPLIANT: YES
MOSFET BVDSS: 41V~60V POWERDI506
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMTH61M8SPS-13TR-ND | 13AJ5651 | DMTH61M8SPS-13 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 215A, Powerdi5060 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | 8-PowerTDFN | TO-3 | 8-PowerTDFN |
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||
| V(BR)DSS | 60 volts |