DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays DMTH6016LSDQ-13

Description
Win Source Part Number: 1278581-DMTH6016LSDQ -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 7.6A (Ta) Rds On (Max) @ Id, Vgs: 19.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 1.4W, 1.9W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 17nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 864pF @ 30V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMTH6016LSDQ-13DICT, DMTH6016LSDQ-13DITR, DMTH6016LSDQ-13DIDKR Base Product Number: DMTH6016
Request a Quote Datasheet
Description
Win Source Part Number: 1278581-DMTH6016LSDQ -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 7.6A (Ta) Rds On (Max) @ Id, Vgs: 19.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 1.4W, 1.9W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 17nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 864pF @ 30V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMTH6016LSDQ-13DICT, DMTH6016LSDQ-13DITR, DMTH6016LSDQ-13DIDKR Base Product Number: DMTH6016
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278581-DMTH6016LSDQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278581-DMTH6016LSDQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278581-DMTH6016LSDQ-13
Win Source Part Number: 1278581-DMTH6016LSDQ -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 7.6A (Ta) Rds On (Max) @ Id, Vgs: 19.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 1.4W, 1.9W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 17nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 864pF @ 30V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMTH6016LSDQ-13DICT, DMTH6016LSDQ-13DITR, DMTH6016LSDQ-13DIDKR Base Product Number: DMTH6016

Win Source Part Number: 1278581-DMTH6016LSDQ-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 7.6A (Ta)
Rds On (Max) @ Id, Vgs: 19.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 1.4W, 1.9W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 17nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 864pF @ 30V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DMTH6016LSDQ-13DICT,DMTH6016LSDQ-13DITR,DMTH6016LSDQ-13DIDKR
Base Product Number: DMTH6016

Buy Now Datasheet
FET, MOSFET Arrays - DMTH6016LSDQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMTH6016LSDQ-13DITR-ND
FET, MOSFET Arrays DMTH6016LSDQ-13DITR-ND
Mosfet Array 2 N-Channel (Dual) 60V 7.6A (Ta) 1.4W, 1.9W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 7.6A (Ta) 1.4W, 1.9W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMTH6016LSDQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMTH6016LSDQ-13DIDKR-ND
FET, MOSFET Arrays DMTH6016LSDQ-13DIDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 7.6A (Ta) 1.4W, 1.9W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 7.6A (Ta) 1.4W, 1.9W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMTH6016LSDQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMTH6016LSDQ-13DICT-ND
FET, MOSFET Arrays DMTH6016LSDQ-13DICT-ND
Mosfet Array 2 N-Channel (Dual) 60V 7.6A (Ta) 1.4W, 1.9W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 7.6A (Ta) 1.4W, 1.9W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
60V 7.6A MOSFET Transistor
289-DMTH6016LSDQ-13
60V 7.6A MOSFET Transistor 289-DMTH6016LSDQ-13
MOSFET 2N-CH 60V 7.6A 8SO Product overview: DMTH6016LSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH6016LSDQ-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 7.6A 8SO Product overview: DMTH6016LSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH6016LSDQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Dual, N-Ch, 60V, 7.6A Rohs Compliant Diodes Inc. - 28AK8848 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 60V, 7.6A Rohs Compliant Diodes Inc.
28AK8848
Mosfet, Dual, N-Ch, 60V, 7.6A Rohs Compliant Diodes Inc. 28AK8848
MOSFET, DUAL, N-CH, 60V, 7.6A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 60V, 7.6A ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - DMTH6016LSDQ-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMTH6016LSDQ-13
FET, MOSFET Arrays DMTH6016LSDQ-13
MOSFET 2 N-CHANNEL 60V 7.6A 8SO

MOSFET 2 N-CHANNEL 60V 7.6A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6016LSDQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6016LSDQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6016LSDQ-13
MOSFET 2N-CH 60V 7.6A 8SO

MOSFET 2N-CH 60V 7.6A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278581-DMTH6016LSDQ-13 DMTH6016LSDQ-13DITR-ND 289-DMTH6016LSDQ-13 28AK8848 DMTH6016LSDQ-13 DMTH6016LSDQ-13 DMTH6016LSDQ-13
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays 60V 7.6A MOSFET Transistor Mosfet, Dual, N-Ch, 60V, 7.6A Rohs Compliant Diodes Inc. FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
Package Type SOT3 "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) TO-3 8-SOIC (0.154", 3.90mm Width)
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data