DIODES Incorporated 7.6A MOSFET Transistor DMTH6016LSD-13

Description
MOSFET 2N-CH 7.6A 8SO Product overview: DMTH6016LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH6016LSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 7.6A 8SO Product overview: DMTH6016LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH6016LSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.6A MOSFET Transistor
289-DMTH6016LSD-13
7.6A MOSFET Transistor 289-DMTH6016LSD-13
MOSFET 2N-CH 7.6A 8SO Product overview: DMTH6016LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH6016LSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 7.6A 8SO Product overview: DMTH6016LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH6016LSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6016LSD-13 - 869203-DMTH6016LSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6016LSD-13
869203-DMTH6016LSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6016LSD-13 869203-DMTH6016LSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869203-DMTH6016LSD-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 7.6A (Ta) Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DMTH6016 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869203-DMTH6016LSD-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 7.6A (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH6016
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMTH6016LSD-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMTH6016LSD-13CT-ND
FET, MOSFET Arrays 31-DMTH6016LSD-13CT-ND
MOSFET 2N-CH 7.6A 8SOIC

MOSFET 2N-CH 7.6A 8SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMTH6016LSD-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMTH6016LSD-13TR-ND
FET, MOSFET Arrays 31-DMTH6016LSD-13TR-ND
Mosfet Array 2 N-Channel (Dual) 7.6A (Ta) Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 7.6A (Ta) Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMTH6016LSD-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMTH6016LSD-13DKR-ND
FET, MOSFET Arrays 31-DMTH6016LSD-13DKR-ND
MOSFET 2N-CH 7.6A 8SOIC

MOSFET 2N-CH 7.6A 8SOIC

Buy Now Datasheet
FET, MOSFET Arrays - DMTH6016LSD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMTH6016LSD-13
FET, MOSFET Arrays DMTH6016LSD-13
MOSFET 2 N-CHANNEL 7.6A 8SO

MOSFET 2 N-CHANNEL 7.6A 8SO

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMTH6016LSD-13
Triode/MOS Tube/Transistor >> MOSFETs DMTH6016LSD-13
60V 7.6A 1.9W 19.5mΩ@10V,10A 2.5V@250uA 2 N-Channel SO-8 MOSFETs ROHS

60V 7.6A 1.9W 19.5mΩ@10V,10A 2.5V@250uA 2 N-Channel SO-8 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 7.6A, Soic-8; Transistor Polarity Diodes Inc. - 15AC8197 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 7.6A, Soic-8; Transistor Polarity Diodes Inc.
15AC8197
Mosfet, N-Ch, 60V, 7.6A, Soic-8; Transistor Polarity Diodes Inc. 15AC8197
MOSFET, N-CH, 60V, 7.6A, SOIC-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:7.6A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 7.6A, SOIC-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:7.6A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6016LSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6016LSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6016LSD-13
MOSFET 2N-CH 7.6A 8SO

MOSFET 2N-CH 7.6A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMTH6016LSD-13 869203-DMTH6016LSD-13 31-DMTH6016LSD-13CT-ND DMTH6016LSD-13 DMTH6016LSD-13 15AC8197 DMTH6016LSD-13 DMTH6016LSD-13
Product Name 7.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6016LSD-13 FET, MOSFET Arrays FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 60V, 7.6A, Soic-8; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 1.9 milliwatts 1900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
MOSFETs - 2333487 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
6 suppliers