The DMTH6016LPSWQ-13 is an AEC-Q101 qualified, 60V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive power management and DC-DC conversion applications. It features a maximum continuous drain current of 68A at 25°C case temperature and a low on-resistance of 16mΩ at VGS=10V and 24mΩ at VGS=4.5V. The device supports a junction temperature up to +175°C, with thermal resistance junction-to-case of 1.36°C/W and a package profile under 1.1mm. It is RoHS compliant, halogen and antimony free, and supplied in tape and reel packaging. The part is manufactured in IATF 16949 certified facilities and meets UL 94 V-0 flammability standards.
MOSFET BVDSS: 41V~60V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH6016LPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |