DIODES Incorporated Single FETs, MOSFETs DMTH6016LPSQ-13

Description
N-Channel 60V 9.8A (Ta), 37A (Tc) 2.6W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 60V 9.8A (Ta), 37A (Tc) 2.6W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMTH6016LPSQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6016LPSQ-13DITR-ND
Single FETs, MOSFETs DMTH6016LPSQ-13DITR-ND
N-Channel 60V 9.8A (Ta), 37A (Tc) 2.6W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 9.8A (Ta), 37A (Tc) 2.6W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6016LPSQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6016LPSQ-13DICT-ND
Single FETs, MOSFETs DMTH6016LPSQ-13DICT-ND
N-Channel 60V 9.8A (Ta), 37A (Tc) 2.6W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 9.8A (Ta), 37A (Tc) 2.6W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6016LPSQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6016LPSQ-13DIDKR-ND
Single FETs, MOSFETs DMTH6016LPSQ-13DIDKR-ND
N-Channel 60V 9.8A (Ta), 37A (Tc) 2.6W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 9.8A (Ta), 37A (Tc) 2.6W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6016LPSQ-13 - 869202-DMTH6016LPSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6016LPSQ-13
869202-DMTH6016LPSQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6016LPSQ-13 869202-DMTH6016LPSQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869202-DMTH6016LPSQ- 13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 9.8A (Ta), 37A (Tc) 2.6W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH6016 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH6016LPSQ-13DITR, DMTH6016LPSQ-13DICT, DMTH6016LPSQ-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869202-DMTH6016LPSQ-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 9.8A (Ta), 37A (Tc) 2.6W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH6016
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH6016LPSQ-13DITR, DMTH6016LPSQ-13DICT, DMTH6016LPSQ-13DIDKR

Buy Now Datasheet
Singapore, Singapore
60V 10.6A MOSFET Transistor
278-DMTH6016LPSQ-13
60V 10.6A MOSFET Transistor 278-DMTH6016LPSQ-13
MOSFET N-CHA 60V 10.6A POWERDI Product overview: DMTH6016LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6016LPSQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CHA 60V 10.6A POWERDI Product overview: DMTH6016LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6016LPSQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6016LPSQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH6016LPSQ-13
Single FETs, MOSFETs DMTH6016LPSQ-13
MOSFET N-CHA 60V 10.6A POWERDI

MOSFET N-CHA 60V 10.6A POWERDI

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMTH6016LPSQ-13
Triode/MOS Tube/Transistor >> MOSFETs DMTH6016LPSQ-13
60V 16mΩ@20A,10V 2.5V@250uA null PowerDI-5060-8 MOSFETs ROHS

60V 16mΩ@20A,10V 2.5V@250uA null PowerDI-5060-8 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6016LPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6016LPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6016LPSQ-13
MOSFET N-CHA 60V 10.6A POWERDI

MOSFET N-CHA 60V 10.6A POWERDI

Supplier's Site
Mosfet, N-Ch, 60V, 9.8A, Powerdi 5060 Rohs Compliant Diodes Inc. - 88AH6200 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 9.8A, Powerdi 5060 Rohs Compliant Diodes Inc.
88AH6200
Mosfet, N-Ch, 60V, 9.8A, Powerdi 5060 Rohs Compliant Diodes Inc. 88AH6200
MOSFET, N-CH, 60V, 9.8A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 9.8A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMTH6016LPSQ-13DITR-ND 869202-DMTH6016LPSQ-13 278-DMTH6016LPSQ-13 DMTH6016LPSQ-13 DMTH6016LPSQ-13 DMTH6016LPSQ-13 DMTH6016LPSQ-13 88AH6200
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6016LPSQ-13 60V 10.6A MOSFET Transistor MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 9.8A, Powerdi 5060 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; PowerDI5060-8 Tape & Reel (TR) 8-PowerTDFN 8-PowerTDFN TO-3
Transistor Grade / Operating Range Automotive
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data