DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMTH6016LPS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1325335-DMTH6016LPS- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 10.6A, 37.1A (Tc) Rds On (Max) @ Id, Vgs: 16mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 3W, 37.5W (Tc) Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 864 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH6016LPS-13DITR,D MTH6016LPS-13DICT,DM TH6016LPS-13DIDKR Base Product Number: DMTH6016 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1325335-DMTH6016LPS- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 10.6A, 37.1A (Tc) Rds On (Max) @ Id, Vgs: 16mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 3W, 37.5W (Tc) Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 864 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH6016LPS-13DITR,D MTH6016LPS-13DICT,DM TH6016LPS-13DIDKR Base Product Number: DMTH6016 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325335-DMTH6016LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325335-DMTH6016LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325335-DMTH6016LPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1325335-DMTH6016LPS- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 10.6A, 37.1A (Tc) Rds On (Max) @ Id, Vgs: 16mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 3W, 37.5W (Tc) Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 864 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH6016LPS-13DITR,D MTH6016LPS-13DICT,DM TH6016LPS-13DIDKR Base Product Number: DMTH6016 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1325335-DMTH6016LPS-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 10.6A, 37.1A (Tc)
Rds On (Max) @ Id, Vgs: 16mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 3W, 37.5W (Tc)
Supplier Device Package: PowerDI5060-8
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 864 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH6016LPS-13DITR,DMTH6016LPS-13DICT,DMTH6016LPS-13DIDKR
Base Product Number: DMTH6016
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6016LPS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6016LPS-13DIDKR-ND
Single FETs, MOSFETs DMTH6016LPS-13DIDKR-ND
N-Channel 60V 10.6A (Ta), 37.1A (Tc) 3W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 10.6A (Ta), 37.1A (Tc) 3W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6016LPS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6016LPS-13DICT-ND
Single FETs, MOSFETs DMTH6016LPS-13DICT-ND
N-Channel 60V 10.6A (Ta), 37.1A (Tc) 3W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 10.6A (Ta), 37.1A (Tc) 3W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6016LPS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6016LPS-13DITR-ND
Single FETs, MOSFETs DMTH6016LPS-13DITR-ND
N-Channel 60V 10.6A (Ta), 37.1A (Tc) 3W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 10.6A (Ta), 37.1A (Tc) 3W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Singapore, Singapore
60V 10.6A MOSFET Transistor
278-DMTH6016LPS-13
60V 10.6A MOSFET Transistor 278-DMTH6016LPS-13
MOSFET N-CHA 60V 10.6A POWERDI Product overview: DMTH6016LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6016LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CHA 60V 10.6A POWERDI Product overview: DMTH6016LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6016LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Mosfet, N-Ch, 60V, 37.1A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8847 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 37.1A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8847
Mosfet, N-Ch, 60V, 37.1A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8847
MOSFET, N-CH, 60V, 37.1A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 37.1A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6016LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6016LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6016LPS-13
MOSFET N-CHA 60V 10.6A POWERDI

MOSFET N-CHA 60V 10.6A POWERDI

Supplier's Site
Single FETs, MOSFETs - DMTH6016LPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH6016LPS-13
Single FETs, MOSFETs DMTH6016LPS-13
MOSFET N-CHA 60V 10.6A POWERDI

MOSFET N-CHA 60V 10.6A POWERDI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1325335-DMTH6016LPS-13 DMTH6016LPS-13DIDKR-ND 278-DMTH6016LPS-13 DMTH6016LPS-13 28AK8847 DMTH6016LPS-13 DMTH6016LPS-13
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 60V 10.6A MOSFET Transistor MOSFET Mosfet, N-Ch, 60V, 37.1A, Powerdi 5060 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 3000 to 37500 milliwatts 37.5 milliwatts 3000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; 8-PowerTDFN 8-PowerTDFN Tape & Reel (TR) TO-3 8-PowerTDFN 8-PowerTDFN
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data