Mosfet Array 2 N-Channel (Dual) 60V 9.2A (Ta), 33.2A (Tc) 2.5W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8
Mosfet Array 2 N-Channel (Dual) 60V 9.2A (Ta), 33.2A (Tc) 2.5W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8
Mosfet Array 2 N-Channel (Dual) 60V 9.2A (Ta), 33.2A (Tc) 2.5W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8
MOSFET 2N-CH 60V 9.2A PWRDI50
MOSFET BVDSS: 41V-60V POWERDI506
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMTH6016LPDQ-13DKR-ND | DMTH6016LPDQ-13 | DMTH6016LPDQ-13 | DMTH6016LPDQ-13 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN | Automotive | 8-PowerTDFN | |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Polarity | N-Channel; 2 N-Channel (Dual) |