DIODES Incorporated Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters DMTH6016LK3-13

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters Part Status: Obsolete FET Type: N-Channel Drain to Source Voltage (Vdss): 50 V Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Vgs (Max): +20V, -10V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters Part Status: Obsolete FET Type: N-Channel Drain to Source Voltage (Vdss): 50 V Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Vgs (Max): +20V, -10V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters
Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters
Manufacturer: AMIS Category: Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters Part Status: Obsolete FET Type: N-Channel Drain to Source Voltage (Vdss): 50 V Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Vgs (Max): +20V, -10V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters
Part Status: Obsolete
FET Type: N-Channel
Drain to Source Voltage (Vdss): 50 V
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Vgs (Max): +20V, -10V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details