MOSFET N-CH 60V 9.4A 6UDFN
MOSFET N-CH 60V 9.4A 6UDFN
N-Channel 60V 9.4A (Ta) 1.06W (Ta) Surface Mount U-DFN2020-6 (SWP) (Type F)
MOSFET N-CH 60V 9.4A 6UDFN
MOSFET MOSFET BVDSS: 41V~60V U-DFN2020-6 T&R 3K
MOSFET, N-CH, 60V, 9.4A, U-DFN2020 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMTH6016LFDFW-7CT-ND | DMTH6016LFDFW-7 | DMTH6016LFDFW-7 | 36AJ3607 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 60V, 9.4A, U-Dfn2020 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel |