The DMTH6011LPDW-13 is a dual N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications such as wireless charging and DC-DC conversion. It has a 60V drain-source voltage rating, with a typical on-resistance of 14mΩ at VGS=10V and 22mΩ at VGS=4.5V, supporting continuous drain currents up to 49A at TC=25°C. The device features a thermally efficient design with a maximum junction temperature of +175°C and a thermal resistance from junction to case of 2.36°C/W. It is RoHS compliant, halogen- and antimony-free, and qualified for automotive applications per AEC-Q100. The package has a height of less than 1.1mm and is suitable for thin-profile applications.
MOSFET BVDSS: 41V~60V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH6011LPDW-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN |