DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6010SPS-13 DMTH6010SPS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869200-DMTH6010SPS-1 3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 13.5A (Ta), 100A (Tc) 2.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH6010 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869200-DMTH6010SPS-1 3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 13.5A (Ta), 100A (Tc) 2.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH6010 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6010SPS-13 - 869200-DMTH6010SPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6010SPS-13
869200-DMTH6010SPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6010SPS-13 869200-DMTH6010SPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869200-DMTH6010SPS-1 3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 13.5A (Ta), 100A (Tc) 2.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH6010 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869200-DMTH6010SPS-13
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 13.5A (Ta), 100A (Tc) 2.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH6010
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6010SPS-13DI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6010SPS-13DI-ND
Single FETs, MOSFETs DMTH6010SPS-13DI-ND
N-Channel 60V 13.5A (Ta), 100A (Tc) 2.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 13.5A (Ta), 100A (Tc) 2.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Singapore, Singapore
60V MOSFET Transistor
278-DMTH6010SPS-13
60V MOSFET Transistor 278-DMTH6010SPS-13
MOSFET N-CH 60V PWRDI5060 Product overview: DMTH6010SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6010SPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V PWRDI5060 Product overview: DMTH6010SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6010SPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6010SPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6010SPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6010SPS-13
MOSFET N-CH 60V PWRDI5060

MOSFET N-CH 60V PWRDI5060

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 869200-DMTH6010SPS-13 DMTH6010SPS-13DI-ND 278-DMTH6010SPS-13 DMTH6010SPS-13 DMTH6010SPS-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6010SPS-13 Single FETs, MOSFETs 60V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; PowerDI5060-8 8-PowerTDFN Tape & Reel (TR) 8-PowerTDFN
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRF3004WL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Wide Leads
Transistor Grade / Operating Range Automotive
View Details
4 suppliers