DIODES Incorporated Single FETs, MOSFETs DMTH6010SK3-13

Description
N-Channel 60V 16.3A (Ta), 70A (Tc) 3.1W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet
Description
N-Channel 60V 16.3A (Ta), 70A (Tc) 3.1W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMTH6010SK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6010SK3-13DIDKR-ND
Single FETs, MOSFETs DMTH6010SK3-13DIDKR-ND
N-Channel 60V 16.3A (Ta), 70A (Tc) 3.1W (Ta) Surface Mount TO-252-3

N-Channel 60V 16.3A (Ta), 70A (Tc) 3.1W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6010SK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6010SK3-13DITR-ND
Single FETs, MOSFETs DMTH6010SK3-13DITR-ND
N-Channel 60V 16.3A (Ta), 70A (Tc) 3.1W (Ta) Surface Mount TO-252-3

N-Channel 60V 16.3A (Ta), 70A (Tc) 3.1W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6010SK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6010SK3-13DICT-ND
Single FETs, MOSFETs DMTH6010SK3-13DICT-ND
N-Channel 60V 16.3A (Ta), 70A (Tc) 3.1W (Ta) Surface Mount TO-252-3

N-Channel 60V 16.3A (Ta), 70A (Tc) 3.1W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6010SK3-13 - 1033890-DMTH6010SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6010SK3-13
1033890-DMTH6010SK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6010SK3-13 1033890-DMTH6010SK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033890-DMTH6010SK3- 13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 16.3A (Ta), 70A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 36.3nC @ 10V Max Input Capacitance: 1940pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033890-DMTH6010SK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 16.3A (Ta), 70A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 36.3nC @ 10V
Max Input Capacitance: 1940pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 16.3A 70A TO252 MOSFET Transistor
278-DMTH6010SK3-13
60V 16.3A 70A TO252 MOSFET Transistor 278-DMTH6010SK3-13
MOSFET N-CH 60V 16.3A/70A TO252 Product overview: DMTH6010SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16.3A, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16.3A, 70A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6010SK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 16.3A/70A TO252 Product overview: DMTH6010SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16.3A, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16.3A, 70A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6010SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 70A, To-252 Rohs Compliant Diodes Inc. - 28AK8843 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 70A, To-252 Rohs Compliant Diodes Inc.
28AK8843
Mosfet, N-Ch, 60V, 70A, To-252 Rohs Compliant Diodes Inc. 28AK8843
MOSFET, N-CH, 60V, 70A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 70A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6010SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6010SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6010SK3-13
MOSFET N-CH 60V 16.3A/70A TO252

MOSFET N-CH 60V 16.3A/70A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60

MOSFET MOSFET BVDSS: 41V-60

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6010SK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH6010SK3-13
Single FETs, MOSFETs DMTH6010SK3-13
MOSFET N-CH 60V 16.3A/70A TO252

MOSFET N-CH 60V 16.3A/70A TO252

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMTH6010SK3-13DIDKR-ND 1033890-DMTH6010SK3-13 278-DMTH6010SK3-13 28AK8843 DMTH6010SK3-13 DMTH6010SK3-13 DMTH6010SK3-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6010SK3-13 60V 16.3A 70A TO252 MOSFET Transistor Mosfet, N-Ch, 60V, 70A, To-252 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252 Tape & Reel (TR) TO-3 Surface Mount TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 60 volts 60 volts 60 volts
PD 3100 milliwatts 59 milliwatts 3100 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data