DIODES Incorporated Single FETs, MOSFETs DMTH6010SCT

Description
N-Channel 60V 100A (Tc) 2.8W (Ta), 125W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 60V 100A (Tc) 2.8W (Ta), 125W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMTH6010SCTDI-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6010SCTDI-5-ND
Single FETs, MOSFETs DMTH6010SCTDI-5-ND
N-Channel 60V 100A (Tc) 2.8W (Ta), 125W (Tc) Through Hole TO-220-3

N-Channel 60V 100A (Tc) 2.8W (Ta), 125W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6010SCT - 869199-DMTH6010SCT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6010SCT
869199-DMTH6010SCT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6010SCT 869199-DMTH6010SCT
Manufacturer: Diodes Incorporated Win Source Part Number: 869199-DMTH6010SCT Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 100A (Tc) 2.8W (Ta), 125W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: DMTH6010 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: -DMTH6010SCTDI-5, DMTH6010SCTDI-5

Manufacturer: Diodes Incorporated
Win Source Part Number: 869199-DMTH6010SCT
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 100A (Tc) 2.8W (Ta), 125W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: DMTH6010
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: -DMTH6010SCTDI-5, DMTH6010SCTDI-5

Buy Now Datasheet
Singapore, Singapore
60V 100A TO220 MOSFET Transistor
278-DMTH6010SCT
60V 100A TO220 MOSFET Transistor 278-DMTH6010SCT
MOSFET N-CH 60V 100A TO220-3 Product overview: DMTH6010SCT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6010SCT can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 100A TO220-3 Product overview: DMTH6010SCT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6010SCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6010SCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6010SCT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6010SCT
MOSFET N-CH 60V 100A TO220-3

MOSFET N-CH 60V 100A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMTH6010SCTDI-5-ND 869199-DMTH6010SCT 278-DMTH6010SCT DMTH6010SCT DMTH6010SCT
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6010SCT 60V 100A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 Tube TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075009K4S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFS8407-7TRLCT-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
6 suppliers