MOSFET N-CH 60V 15.5A/80A PWRDI Product overview: DMTH6010LPSWQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15.5A, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15.5A, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6010LPSWQ-13
Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Operating Temperature: -55°C ~ 175°C (TJ)
N-Channel 60V 15.5A (Ta), 80A (Tc) 2.9W (Ta), 75W (Tc) Surface Mount PowerDI5060-8 (Type Q)
MOSFET N-CH 60V 15.5A/98A PWRDI
MOSFET N-CH 60V 15.5A/98A PWRDI
MOSFET N-CH 60V 15.5A/80A PWRDI
MOSFET N-CH 60V 15.5A/80A PWRDI
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMTH6010LPSWQ-13 | 31-DMTH6010LPSWQ-13TR-ND | DMTH6010LPSWQ-13 | DMTH6010LPSWQ-13 | |
| Product Name | 60V 15.5A 80A MOSFET Transistor | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 2.9 milliwatts | 2900 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |