DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMTH6010LPSQ-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1325337-DMTH6010LPSQ -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 13.5A, 100A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 2.6W, 136W (Tc) Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 41.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2090 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH6010LPSQ-13DIDKR ,DMTH6010LPSQ-13DITR ,DMTH6010LPSQ-13DICT Base Product Number: DMTH6010 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1325337-DMTH6010LPSQ -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 13.5A, 100A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 2.6W, 136W (Tc) Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 41.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2090 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH6010LPSQ-13DIDKR ,DMTH6010LPSQ-13DITR ,DMTH6010LPSQ-13DICT Base Product Number: DMTH6010 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325337-DMTH6010LPSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325337-DMTH6010LPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325337-DMTH6010LPSQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1325337-DMTH6010LPSQ -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 13.5A, 100A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 2.6W, 136W (Tc) Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 41.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2090 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH6010LPSQ-13DIDKR ,DMTH6010LPSQ-13DITR ,DMTH6010LPSQ-13DICT Base Product Number: DMTH6010 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1325337-DMTH6010LPSQ-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 13.5A, 100A (Tc)
Rds On (Max) @ Id, Vgs: 8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 2.6W, 136W (Tc)
Supplier Device Package: PowerDI5060-8
Gate Charge (Qg) (Max) @ Vgs: 41.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2090 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH6010LPSQ-13DIDKR,DMTH6010LPSQ-13DITR,DMTH6010LPSQ-13DICT
Base Product Number: DMTH6010
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
60V 13.5A MOSFET Transistor
278-DMTH6010LPSQ-13
60V 13.5A MOSFET Transistor 278-DMTH6010LPSQ-13
MOSFET N-CH 60V 13.5A PWRDI5060 Product overview: DMTH6010LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6010LPSQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 13.5A PWRDI5060 Product overview: DMTH6010LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6010LPSQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMTH6010LPSQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6010LPSQ-13DITR-ND
Single FETs, MOSFETs DMTH6010LPSQ-13DITR-ND
N-Channel 60V 13.5A (Ta), 100A (Tc) 2.6W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 13.5A (Ta), 100A (Tc) 2.6W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6010LPSQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6010LPSQ-13DIDKR-ND
Single FETs, MOSFETs DMTH6010LPSQ-13DIDKR-ND
N-Channel 60V 13.5A (Ta), 100A (Tc) 2.6W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 13.5A (Ta), 100A (Tc) 2.6W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6010LPSQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6010LPSQ-13DICT-ND
Single FETs, MOSFETs DMTH6010LPSQ-13DICT-ND
N-Channel 60V 13.5A (Ta), 100A (Tc) 2.6W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 13.5A (Ta), 100A (Tc) 2.6W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 175c N-Ch FET 8mOhm 10Vgs 100A

MOSFET 60V 175c N-Ch FET 8mOhm 10Vgs 100A

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6010LPSQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH6010LPSQ-13
Single FETs, MOSFETs DMTH6010LPSQ-13
MOSFET N-CH 60V 13.5A PWRDI5060

MOSFET N-CH 60V 13.5A PWRDI5060

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8842 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8842
Mosfet, N-Ch, 60V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8842
MOSFET, N-CH, 60V, 100A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 100A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6010LPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6010LPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6010LPSQ-13
MOSFET N-CH 60V 13.5A PWRDI5060

MOSFET N-CH 60V 13.5A PWRDI5060

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1325337-DMTH6010LPSQ-13 278-DMTH6010LPSQ-13 DMTH6010LPSQ-13DITR-ND DMTH6010LPSQ-13 DMTH6010LPSQ-13 28AK8842 DMTH6010LPSQ-13
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 60V 13.5A MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 60V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 2600 to 136000 milliwatts 136 milliwatts 2600 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; 8-PowerTDFN Tape & Reel (TR) 8-PowerTDFN 8-PowerTDFN TO-3 8-PowerTDFN
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF7732S2TRDKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric SC
Transistor Grade / Operating Range Automotive
View Details
6 suppliers