DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMTH6009LK3-13

Description
Win Source Part Number: 1278403-DMTH6009LK3- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 14.2A (Ta), 59A (Tc) Rds On (Max) @ Id, Vgs: 10mOhm @ 13.5A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.2W (Ta), 60W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-3 Gate Charge (Qg) (Max) @ Vgs: 33.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1925 pF @ 30 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMTH6009LK3-13DITR,D MTH6009LK3-13DIDKR,D MTH6009LK3-13DICT Base Product Number: DMTH6009 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278403-DMTH6009LK3- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 14.2A (Ta), 59A (Tc) Rds On (Max) @ Id, Vgs: 10mOhm @ 13.5A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.2W (Ta), 60W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-3 Gate Charge (Qg) (Max) @ Vgs: 33.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1925 pF @ 30 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMTH6009LK3-13DITR,D MTH6009LK3-13DIDKR,D MTH6009LK3-13DICT Base Product Number: DMTH6009 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278403-DMTH6009LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278403-DMTH6009LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278403-DMTH6009LK3-13
Win Source Part Number: 1278403-DMTH6009LK3- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 14.2A (Ta), 59A (Tc) Rds On (Max) @ Id, Vgs: 10mOhm @ 13.5A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.2W (Ta), 60W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-3 Gate Charge (Qg) (Max) @ Vgs: 33.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1925 pF @ 30 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMTH6009LK3-13DITR,D MTH6009LK3-13DIDKR,D MTH6009LK3-13DICT Base Product Number: DMTH6009 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278403-DMTH6009LK3-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 14.2A (Ta), 59A (Tc)
Rds On (Max) @ Id, Vgs: 10mOhm @ 13.5A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3.2W (Ta), 60W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252-3
Gate Charge (Qg) (Max) @ Vgs: 33.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1925 pF @ 30 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DMTH6009LK3-13DITR,DMTH6009LK3-13DIDKR,DMTH6009LK3-13DICT
Base Product Number: DMTH6009
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
60V 14.2A 59A TO252 MOSFET Transistor
278-DMTH6009LK3-13
60V 14.2A 59A TO252 MOSFET Transistor 278-DMTH6009LK3-13
MOSFET N-CH 60V 14.2A/59A TO252 Product overview: DMTH6009LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14.2A, 59A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14.2A, 59A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6009LK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 14.2A/59A TO252 Product overview: DMTH6009LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14.2A, 59A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14.2A, 59A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6009LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMTH6009LK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6009LK3-13DIDKR-ND
Single FETs, MOSFETs DMTH6009LK3-13DIDKR-ND
N-Channel 60V 14.2A (Ta), 59A (Tc) 3.2W (Ta), 60W (Tc) Surface Mount TO-252-3

N-Channel 60V 14.2A (Ta), 59A (Tc) 3.2W (Ta), 60W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6009LK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6009LK3-13DICT-ND
Single FETs, MOSFETs DMTH6009LK3-13DICT-ND
N-Channel 60V 14.2A (Ta), 59A (Tc) 3.2W (Ta), 60W (Tc) Surface Mount TO-252-3

N-Channel 60V 14.2A (Ta), 59A (Tc) 3.2W (Ta), 60W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6009LK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6009LK3-13DITR-ND
Single FETs, MOSFETs DMTH6009LK3-13DITR-ND
N-Channel 60V 14.2A (Ta), 59A (Tc) 3.2W (Ta), 60W (Tc) Surface Mount TO-252-3

N-Channel 60V 14.2A (Ta), 59A (Tc) 3.2W (Ta), 60W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6009LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6009LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6009LK3-13
MOSFET N-CH 60V 14.2A/59A TO252

MOSFET N-CH 60V 14.2A/59A TO252

Supplier's Site
Single FETs, MOSFETs - DMTH6009LK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH6009LK3-13
Single FETs, MOSFETs DMTH6009LK3-13
MOSFET N-CH 60V 14.2A/59A TO252

MOSFET N-CH 60V 14.2A/59A TO252

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 59A, To-252 Rohs Compliant Diodes Inc. - 32AK9142 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 59A, To-252 Rohs Compliant Diodes Inc.
32AK9142
Mosfet, N-Ch, 60V, 59A, To-252 Rohs Compliant Diodes Inc. 32AK9142
MOSFET, N-CH, 60V, 59A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 59A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60

MOSFET MOSFET BVDSS: 41V-60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278403-DMTH6009LK3-13 278-DMTH6009LK3-13 DMTH6009LK3-13DIDKR-ND DMTH6009LK3-13 DMTH6009LK3-13 32AK9142 DMTH6009LK3-13
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 60V 14.2A 59A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 59A, To-252 Rohs Compliant Diodes Inc. MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Surface Mount TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 60 milliwatts 3200 milliwatts
Unlock Full Specs
to access all available technical data