DIODES Incorporated Single FETs, MOSFETs DMTH6006SPSW-13

Description
MOSFET BVDSS: 41V~60V POWERDI506
Request a Quote
Description
MOSFET BVDSS: 41V~60V POWERDI506
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH6006SPSW-13 is a 60V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications such as synchronous rectifiers and DC-DC converters. It features a maximum on-resistance of 6.2mΩ at VGS = 10V and a continuous drain current rating of 100A at TC = +25°C. The device supports a maximum junction temperature of +175°C and is qualified for automotive applications per AEC-Q200. It is RoHS compliant, halogen- and antimony-free, and rated for 100% unclamped inductive switching. The package is molded plastic with UL 94 V-0 flammability rating and has a moisture sensitivity level of 1 per J-STD-020. The part is supplied in tape and reel packaging with 2,500 units per carrier.

Datasheet Summary
Powered by GS/AI

The DMTH6006SPSW-13 is a 60V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications such as synchronous rectifiers and DC-DC converters. It features a maximum on-resistance of 6.2mΩ at VGS = 10V and a continuous drain current rating of 100A at TC = +25°C. The device supports a maximum junction temperature of +175°C and is qualified for automotive applications per AEC-Q200. It is RoHS compliant, halogen- and antimony-free, and rated for 100% unclamped inductive switching. The package is molded plastic with UL 94 V-0 flammability rating and has a moisture sensitivity level of 1 per J-STD-020. The part is supplied in tape and reel packaging with 2,500 units per carrier.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH6006SPSW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH6006SPSW-13TR-ND
Single FETs, MOSFETs 31-DMTH6006SPSW-13TR-ND
MOSFET BVDSS: 41V~60V POWERDI506

MOSFET BVDSS: 41V~60V POWERDI506

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH6006SPSW-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - AIGW40N65F5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type Bipolar RF
Polarity N-Channel
Package Type PG-TO247-3
View Details
5 suppliers
MOSFETs - 1220596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-89
View Details