DIODES Incorporated Single FETs, MOSFETs DMTH6006SK3-13

Description
MOSFET BVDSS: 41V~60V TO252 T&R
Request a Quote
Description
MOSFET BVDSS: 41V~60V TO252 T&R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH6006SK3 is a 60V N-channel enhancement mode MOSFET designed for high-efficiency power management applications, featuring a low on-state resistance of 6.9mΩ at VGS = 10V and a continuous drain current of 81A at TC = +25°C. It is packaged in a TO252 (DPAK) case with approximate dimensions of 6.10mm x 6.58mm and weighs 0.33 grams. The device supports a maximum junction temperature of 175°C, has a thermal resistance from junction to case of 1.76°C/W, and is rated for 73mJ avalanche energy. It complies with RoHS, is halogen and antimony free, and is qualified to AEC-Q200 for automotive applications.

Datasheet Summary
Powered by GS/AI

The DMTH6006SK3 is a 60V N-channel enhancement mode MOSFET designed for high-efficiency power management applications, featuring a low on-state resistance of 6.9mΩ at VGS = 10V and a continuous drain current of 81A at TC = +25°C. It is packaged in a TO252 (DPAK) case with approximate dimensions of 6.10mm x 6.58mm and weighs 0.33 grams. The device supports a maximum junction temperature of 175°C, has a thermal resistance from junction to case of 1.76°C/W, and is rated for 73mJ avalanche energy. It complies with RoHS, is halogen and antimony free, and is qualified to AEC-Q200 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH6006SK3-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH6006SK3-13TR-ND
Single FETs, MOSFETs 31-DMTH6006SK3-13TR-ND
MOSFET BVDSS: 41V~60V TO252 T&R

MOSFET BVDSS: 41V~60V TO252 T&R

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH6006SK3-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333320P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PowerDI3333
View Details
 - 2EDL8033G4CXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-VDSON-1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40QAZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT1215 SOT1215
View Details
10 suppliers