DIODES Incorporated Single FETs, MOSFETs DMTH6005LPSW-13

Description
MOSFET BVDSS: 41V~60V POWERDI506
Request a Quote
Description
MOSFET BVDSS: 41V~60V POWERDI506
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH6005LPSW-13 is an N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power-management applications such as DC-DC converters and synchronous rectification. It features a 60V drain-source voltage rating, a maximum on-resistance of 5.5 mΩ at VGS = 10V, and continuous drain current of 100 A at TC = +25°C. The device operates up to +175°C junction temperature, with a thermal resistance from junction to case of 1 °C/W. It is RoHS compliant, halogen and antimony free, and meets JEDEC standards for high reliability. The package is molded plastic with a 94V-0 flammability rating and moisture sensitivity level 1.

Datasheet Summary
Powered by GS/AI

The DMTH6005LPSW-13 is an N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power-management applications such as DC-DC converters and synchronous rectification. It features a 60V drain-source voltage rating, a maximum on-resistance of 5.5 mΩ at VGS = 10V, and continuous drain current of 100 A at TC = +25°C. The device operates up to +175°C junction temperature, with a thermal resistance from junction to case of 1 °C/W. It is RoHS compliant, halogen and antimony free, and meets JEDEC standards for high reliability. The package is molded plastic with a 94V-0 flammability rating and moisture sensitivity level 1.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH6005LPSW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH6005LPSW-13TR-ND
Single FETs, MOSFETs 31-DMTH6005LPSW-13TR-ND
MOSFET BVDSS: 41V~60V POWERDI506

MOSFET BVDSS: 41V~60V POWERDI506

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH6005LPSW-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220916 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
MOSFETs - 8270002 - RS Components, Ltd.
Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-363 (sc-88)
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers