DIODES Incorporated Single FETs, MOSFETs DMTH6005LPSQ-13

Description
N-Channel 60V 20.6A (Ta), 100A (Tc) 3.2W (Ta), 150W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 60V 20.6A (Ta), 100A (Tc) 3.2W (Ta), 150W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH6005LPSQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH6005LPSQ-13TR-ND
Single FETs, MOSFETs 31-DMTH6005LPSQ-13TR-ND
N-Channel 60V 20.6A (Ta), 100A (Tc) 3.2W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 20.6A (Ta), 100A (Tc) 3.2W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH6005LPSQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH6005LPSQ-13DKR-ND
Single FETs, MOSFETs 31-DMTH6005LPSQ-13DKR-ND
N-Channel 60V 20.6A (Ta), 100A (Tc) 3.2W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 20.6A (Ta), 100A (Tc) 3.2W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH6005LPSQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH6005LPSQ-13CT-ND
Single FETs, MOSFETs 31-DMTH6005LPSQ-13CT-ND
N-Channel 60V 20.6A (Ta), 100A (Tc) 3.2W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 20.6A (Ta), 100A (Tc) 3.2W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Singapore, Singapore
60V 100A MOSFET Transistor
278-DMTH6005LPSQ-13
60V 100A MOSFET Transistor 278-DMTH6005LPSQ-13
MOSFET N-CH 60V 100A PWRDI5060 Product overview: DMTH6005LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6005LPSQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 100A PWRDI5060 Product overview: DMTH6005LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6005LPSQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6005LPSQ-13 - 869195-DMTH6005LPSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6005LPSQ-13
869195-DMTH6005LPSQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6005LPSQ-13 869195-DMTH6005LPSQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869195-DMTH6005LPSQ- 13 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 20.6A (Ta), 100A (Tc) 3.2W (Ta), 150W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH6005 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH6005LPSQ-13DIDKR , DMTH6005LPSQ-13DITR, DMTH6005LPSQ-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 869195-DMTH6005LPSQ-13
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 20.6A (Ta), 100A (Tc) 3.2W (Ta), 150W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH6005
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH6005LPSQ-13DIDKR, DMTH6005LPSQ-13DITR, DMTH6005LPSQ-13DICT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6005LPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6005LPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6005LPSQ-13
MOSFET N-CH 60V 100A PWRDI5060

MOSFET N-CH 60V 100A PWRDI5060

Supplier's Site
Mosfet, N-Ch, 60V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. - 32AK9141 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc.
32AK9141
Mosfet, N-Ch, 60V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. 32AK9141
MOSFET, N-CH, 60V, 100A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 100A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMTH6005LPSQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH6005LPSQ-13
Single FETs, MOSFETs DMTH6005LPSQ-13
MOSFET N-CH 60V 100A PWRDI5060

MOSFET N-CH 60V 100A PWRDI5060

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 175c N-Ch FET 5.5mOhm 10Vgs 100A

MOSFET 60V 175c N-Ch FET 5.5mOhm 10Vgs 100A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMTH6005LPSQ-13TR-ND 278-DMTH6005LPSQ-13 869195-DMTH6005LPSQ-13 DMTH6005LPSQ-13 32AK9141 DMTH6005LPSQ-13 DMTH6005LPSQ-13
Product Name Single FETs, MOSFETs 60V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6005LPSQ-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3; PowerDI5060-8 8-PowerTDFN TO-3 8-PowerTDFN
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data