DIODES Incorporated 60V 90A DPAK MOSFET Transistor DMTH6005LK3-13

Description
MOSFET N-CH 60V 90A DPAK Product overview: DMTH6005LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6005LK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 90A DPAK Product overview: DMTH6005LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6005LK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 90A DPAK MOSFET Transistor
278-DMTH6005LK3-13
60V 90A DPAK MOSFET Transistor 278-DMTH6005LK3-13
MOSFET N-CH 60V 90A DPAK Product overview: DMTH6005LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6005LK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 90A DPAK Product overview: DMTH6005LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6005LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMTH6005LK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6005LK3-13DICT-ND
Single FETs, MOSFETs DMTH6005LK3-13DICT-ND
N-Channel 60V 90A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount TO-252-3

N-Channel 60V 90A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6005LK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6005LK3-13DITR-ND
Single FETs, MOSFETs DMTH6005LK3-13DITR-ND
N-Channel 60V 90A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount TO-252-3

N-Channel 60V 90A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6005LK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6005LK3-13DIDKR-ND
Single FETs, MOSFETs DMTH6005LK3-13DIDKR-ND
N-Channel 60V 90A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount TO-252-3

N-Channel 60V 90A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6005LK3-13 - 869193-DMTH6005LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6005LK3-13
869193-DMTH6005LK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6005LK3-13 869193-DMTH6005LK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869193-DMTH6005LK3-1 3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 90A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMTH6005 Categories: Discrete Semiconductor Products Case / Package: TO-252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH6005LK3-13DIDKR, DMTH6005LK3-13DICT, DMTH6005LK3-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869193-DMTH6005LK3-13
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 90A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount TO-252-3
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH6005
Categories: Discrete Semiconductor Products
Case / Package: TO-252-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH6005LK3-13DIDKR, DMTH6005LK3-13DICT, DMTH6005LK3-13DITR

Buy Now Datasheet
Mosfet, N-Ch, 60V, 90A, To-252 Rohs Compliant Diodes Inc. - 32AK9140 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 90A, To-252 Rohs Compliant Diodes Inc.
32AK9140
Mosfet, N-Ch, 60V, 90A, To-252 Rohs Compliant Diodes Inc. 32AK9140
MOSFET, N-CH, 60V, 90A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 90A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMTH6005LK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH6005LK3-13
Single FETs, MOSFETs DMTH6005LK3-13
MOSFET N-CH 60V 90A DPAK

MOSFET N-CH 60V 90A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6005LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6005LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6005LK3-13
MOSFET N-CH 60V 90A DPAK

MOSFET N-CH 60V 90A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS:

MOSFET MOSFET BVDSS:

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMTH6005LK3-13 DMTH6005LK3-13DICT-ND 869193-DMTH6005LK3-13 32AK9140 DMTH6005LK3-13 DMTH6005LK3-13 DMTH6005LK3-13
Product Name 60V 90A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6005LK3-13 Mosfet, N-Ch, 60V, 90A, To-252 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 100 milliwatts 2100 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFP1405-203 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-247; TO-247
Packing Method Tube; Tube
View Details
2 suppliers